HARTING 09032246864 DIN 41612 Connector
32 (24 + 8 Coax or Power) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
CONN DIN RCPT 32POS PCB GOLD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 162412 | 1195-4227-ND | 09032246864 |
| Product Name | DIN 41612 Connectors | DIN 41612 | Backplane Connectors - DIN 41612 |
| Connector Type | DIN Connector | Receptacle, Female Sockets | |
| Gender | Female / Jack | ||
| Termination | Solder | ||
| Mounting | Through Hole |