Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA22CA-E3/61 P4SMA22CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1085608-P4SMA22CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 18.8V Minimum Breakdown Voltage: 20.9V Max Clamping Voltage: 30.6V Peak Pulse Current(Ippm): 13.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085608-P4SMA22CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 18.8V Minimum Breakdown Voltage: 20.9V Max Clamping Voltage: 30.6V Peak Pulse Current(Ippm): 13.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA22CA-E3/61 - 1085608-P4SMA22CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA22CA-E3/61
1085608-P4SMA22CA-E3/61
TVS - TVS - Diodes - P4SMA22CA-E3/61 1085608-P4SMA22CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1085608-P4SMA22CA-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 18.8V Minimum Breakdown Voltage: 20.9V Max Clamping Voltage: 30.6V Peak Pulse Current(Ippm): 13.1A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085608-P4SMA22CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 18.8V
Minimum Breakdown Voltage: 20.9V
Max Clamping Voltage: 30.6V
Peak Pulse Current(Ippm): 13.1A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P4SMA22CA-E3/61-ND - DigiKey
Thief River Falls, MN, United States
30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

30.6V Clamp 13.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
300 W TVS Protection Diode - 144-P4SMA22CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300 W TVS Protection Diode
144-P4SMA22CA-E3/61
300 W TVS Protection Diode 144-P4SMA22CA-E3/61
DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA22CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA22CA-E3/61 can be used for catalog matching and distributor lookup.

DIODE 300 W, BIDIRECTIONAL, SILICON, TVS DIODE, DO-214AC, ROHS COMPLIANT, PLASTIC, SMA, 2 PIN, Transient Suppressor Product overview: P4SMA22CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 300 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 300 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA22CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
400W,22V,5%,bidir,sma Tvs Vishay - 43X0898 - Newark, An Avnet Company
Chicago, IL, United States
400W,22V,5%,bidir,sma Tvs Vishay
43X0898
400W,22V,5%,bidir,sma Tvs Vishay 43X0898
400W,22V,5%,BIDIR,SM A TVS

400W,22V,5%,BIDIR,SMA TVS

Supplier's Site
TVS DIODE 18.8VWM 30.6VC DO214AC

TVS DIODE 18.8VWM 30.6VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA22CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA22CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA22CA-E3/61
TVS DIODE 18.8VWM 30.6VC DO214AC

TVS DIODE 18.8VWM 30.6VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085608-P4SMA22CA-E3/61 P4SMA22CA-E3/61-ND 144-P4SMA22CA-E3/61 43X0898 P4SMA22CA-E3/61 P4SMA22CA-E3/61
Product Name TVS - TVS - Diodes - P4SMA22CA-E3/61 TVS Diodes 300 W TVS Protection Diode 400W,22V,5%,bidir,sma Tvs Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
VWM 18.8 volts
IPPM 13.1 amps
VC 30.6 volts 30.6 volts 30.6 volts 30.6 volts
VBR 20.9 volts 20.9 volts 20.9 volts 20.9 volts
Unlock Full Specs
to access all available technical data