TVS DIODE 23.1VWM 37.5V DO214AC
TVS DIODE 23.1VWM 37.5V DO214AC
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Circuit Protection - TVS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 112-P4SMA27CAHE3_A/HCT-ND | P4SMA27CAHE3_A/H |
| Product Name | TVS Diodes | Circuit Protection - TVS |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 37.5 volts |