Vishay Intertechnology, Inc. TVS Diodes P4SMA27CA-E3/61

Description
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P4SMA27CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA27CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA27CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - P4SMA27CA-E3/61 - 791167-P4SMA27CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA27CA-E3/61
791167-P4SMA27CA-E3/61
TVS - TVS - Diodes - P4SMA27CA-E3/61 791167-P4SMA27CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791167-P4SMA27CA-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 23.1V Current - Peak Pulse (10/1000μs): 10.7A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA27CA Categories: Circuit Protection Minimum Breakdown Voltage: 25.7V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 37.5V Alternative Parts (Cross-Reference): P4SMA27CAHM3_A/I ; P4SMA27CAHM3_A/H ; P4SMA27CAHE3/5A; P4SMA27CAHM3/H; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791167-P4SMA27CA-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 23.1V
Current - Peak Pulse (10/1000μs): 10.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA27CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 25.7V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 37.5V
Alternative Parts (Cross-Reference): P4SMA27CAHM3_A/I ; P4SMA27CAHM3_A/H ; P4SMA27CAHE3/5A; P4SMA27CAHM3/H;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400W 23.1V TVS Protection Diode - 144-P4SMA27CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 23.1V TVS Protection Diode
144-P4SMA27CA-E3/61
400W 23.1V TVS Protection Diode 144-P4SMA27CA-E3/61
Bidirectional TVS Diode, 400W, 23.1V, SMA Product overview: P4SMA27CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA27CA-E3/61 can be used for catalog matching and distributor lookup.

Bidirectional TVS Diode, 400W, 23.1V, SMA Product overview: P4SMA27CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 23.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 23.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA27CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA27CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA27CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA27CA-E3/61
TVS DIODE 23.1VWM 37.5VC DO214AC

TVS DIODE 23.1VWM 37.5VC DO214AC

Supplier's Site
400W,27V 5%,bidir,sma Tvs Vishay - 24R7178 - Newark, An Avnet Company
Chicago, IL, United States
400W,27V 5%,bidir,sma Tvs Vishay
24R7178
400W,27V 5%,bidir,sma Tvs Vishay 24R7178
400W,27V 5%,BIDIR,SMA TVS

400W,27V 5%,BIDIR,SMA TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P4SMA27CA-E3/61GITR-ND 791167-P4SMA27CA-E3/61 144-P4SMA27CA-E3/61 P4SMA27CA-E3/61 24R7178
Product Name TVS Diodes TVS - TVS - Diodes - P4SMA27CA-E3/61 400W 23.1V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 400W,27V 5%,bidir,sma Tvs Vishay
Configuration Single Single Single
Package SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 37.5 volts 37.5 volts 37.5 volts
Unlock Full Specs
to access all available technical data