Vishay Precision Group TVS Diodes P4SMA30CA-E3/61

Description
Vishay P4SMA30CA-E3/61 TVS Diode
Request a Quote Datasheet
Description
Vishay P4SMA30CA-E3/61 TVS Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 8119935 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8119935
TVS Diodes 8119935
Vishay P4SMA30CA-E3/61 TVS Diode

Vishay P4SMA30CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 8119935P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8119935P
TVS Diodes 8119935P
Vishay P4SMA30CA-E3/61 TVS Diode

Vishay P4SMA30CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - 1657227 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1657227
TVS Diodes 1657227
Vishay P4SMA30CA-E3/61 TVS Diode

Vishay P4SMA30CA-E3/61 TVS Diode

Supplier's Site
TVS Diodes - P4SMA30CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA30CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA30CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

41.4V Clamp 9.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
400W 30V TVS Protection Diode - 144-P4SMA30CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 30V TVS Protection Diode
144-P4SMA30CA-E3/61
400W 30V TVS Protection Diode 144-P4SMA30CA-E3/61
TVS Diode, 400W, Bidirectional, 30V Breakdown, SMA Product overview: P4SMA30CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA30CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, Bidirectional, 30V Breakdown, SMA Product overview: P4SMA30CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA30CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA30CA-E3/61 - 791168-P4SMA30CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA30CA-E3/61
791168-P4SMA30CA-E3/61
TVS - TVS - Diodes - P4SMA30CA-E3/61 791168-P4SMA30CA-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791168-P4SMA30CA-E3/ 61 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 25.6V Current - Peak Pulse (10/1000μs): 9.7A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA30CA Categories: Circuit Protection Minimum Breakdown Voltage: 28.5V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 41.4V Alternative Parts (Cross-Reference): P4SMA30CA HF3 TRTB; P4SMA30CA TRTB; P4SMA30CA HF TRTB; P4SMA30CA HF3 TRTS; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791168-P4SMA30CA-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Current - Peak Pulse (10/1000μs): 9.7A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA30CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 28.5V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 41.4V
Alternative Parts (Cross-Reference): P4SMA30CA HF3 TRTB; P4SMA30CA TRTB; P4SMA30CA HF TRTB; P4SMA30CA HF3 TRTS;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS DIODE 25.6VWM 41.4VC DO214AC

TVS DIODE 25.6VWM 41.4VC DO214AC

Supplier's Site Datasheet
Diode, Tvs, Bi-Directional, 400W, 25.6V, Do214Ac, Full Reel; Product Range Vishay - 76K8826 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, Bi-Directional, 400W, 25.6V, Do214Ac, Full Reel; Product Range Vishay
76K8826
Diode, Tvs, Bi-Directional, 400W, 25.6V, Do214Ac, Full Reel; Product Range Vishay 76K8826
DIODE, TVS, BI-DIRECTIONAL, 400W, 25.6V, DO214AC, FULL REEL; Product Range:AEC-Q101 P4SMA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-214AC (SMA) RoHS Compliant: Yes

DIODE, TVS, BI-DIRECTIONAL, 400W, 25.6V, DO214AC, FULL REEL; Product Range:AEC-Q101 P4SMA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-214AC (SMA) RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 25.6V, Bidir, Do-214Ac; Product Range Vishay - 60AC3770 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 25.6V, Bidir, Do-214Ac; Product Range Vishay
60AC3770
Tvs Diode, 400W, 25.6V, Bidir, Do-214Ac; Product Range Vishay 60AC3770
TVS DIODE, 400W, 25.6V, BIDIR, DO-214AC; Product Range:TRANSZORB P4SMA Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 25.6V, BIDIR, DO-214AC; Product Range:TRANSZORB P4SMA Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:25.6V; Clamping Voltage Max:41.4V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA30CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA30CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA30CA-E3/61
TVS DIODE 25.6VWM 41.4VC DO214AC

TVS DIODE 25.6VWM 41.4VC DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 8119935 8119935P P4SMA30CA-E3/61GITR-ND 144-P4SMA30CA-E3/61 791168-P4SMA30CA-E3/61 P4SMA30CA-E3/61 76K8826 60AC3770 P4SMA30CA-E3/61
Product Name TVS Diodes TVS Diodes TVS Diodes 400W 30V TVS Protection Diode TVS - TVS - Diodes - P4SMA30CA-E3/61 TVS Diodes Diode, Tvs, Bi-Directional, 400W, 25.6V, Do214Ac, Full Reel; Product Range Vishay Tvs Diode, 400W, 25.6V, Bidir, Do-214Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Do-214ac (sma) DO-214 SMA; DO-214AC, SMA Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA)
Pin Count 2 2 2
Direction Bidirectional Bidirectional Bidirectional
Unlock Full Specs
to access all available technical data