TVS DIODE 243VWM 430VC DO214AC
Manufacturer: Diotec Semiconductor AG
Win Source Part Number: 1234449-P4SMA300
Manufacturer Homepage: www.diotec.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 4878-P4SMA300-ND | 1234449-P4SMA300 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P4SMA300 |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | |
| VC | 430 volts |