Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA300AHE3_A/H P4SMA300AHE3_A/H

Description
Manufacturer: Vishay Win Source Part Number: 929855-P4SMA300AHE3_ A/H Series: Automotive, AEC-Q101, P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: P4SMA300 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 929855-P4SMA300AHE3_ A/H Series: Automotive, AEC-Q101, P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: P4SMA300 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA300AHE3_A/H - 929855-P4SMA300AHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA300AHE3_A/H
929855-P4SMA300AHE3_A/H
TVS - TVS - Diodes - P4SMA300AHE3_A/H 929855-P4SMA300AHE3_A/H
Manufacturer: Vishay Win Source Part Number: 929855-P4SMA300AHE3_ A/H Series: Automotive, AEC-Q101, P4SMA, TransZorb® Operating Temperature Range: -65°C ~ 150°C (TJ) Features: 414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: P4SMA300 Categories: Circuit Protection Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 929855-P4SMA300AHE3_A/H
Series: Automotive, AEC-Q101, P4SMA, TransZorb®
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: P4SMA300
Categories: Circuit Protection
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
TVS Diodes - P4SMA300AHE3_A/H-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA300AHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA300AHE3_A/H
TVS Protection Diode 144-P4SMA300AHE3_A/H
TVS DIODE 256VWM 414VC DO214AC Product overview: P4SMA300AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA300AHE3_A/H can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO214AC Product overview: P4SMA300AHE3_A/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA300AHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA300AHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA300AHE3_A/H
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA300AHE3_A/H
TVS DIODE 256VWM 414VC DO214AC

TVS DIODE 256VWM 414VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 929855-P4SMA300AHE3_A/H P4SMA300AHE3_A/H-ND 144-P4SMA300AHE3_A/H P4SMA300AHE3_A/H
Product Name TVS - TVS - Diodes - P4SMA300AHE3_A/H TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Peak Pulse Power 300 watts 300 watts 300 watts
Unlock Full Specs
to access all available technical data