Vishay Intertechnology, Inc. 400W 22.8V TVS Protection Diode P4SMA24A-E3/61

Description
400W Unidirectional TVS Diode, 22.8V Breakdown, SMA Product overview: P4SMA24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA24A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W Unidirectional TVS Diode, 22.8V Breakdown, SMA Product overview: P4SMA24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA24A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 22.8V TVS Protection Diode - 144-P4SMA24A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 22.8V TVS Protection Diode
144-P4SMA24A-E3/61
400W 22.8V TVS Protection Diode 144-P4SMA24A-E3/61
400W Unidirectional TVS Diode, 22.8V Breakdown, SMA Product overview: P4SMA24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA24A-E3/61 can be used for catalog matching and distributor lookup.

400W Unidirectional TVS Diode, 22.8V Breakdown, SMA Product overview: P4SMA24A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 22.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 22.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA24A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P4SMA24A-E3/61 - 791165-P4SMA24A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA24A-E3/61
791165-P4SMA24A-E3/61
TVS - TVS - Diodes - P4SMA24A-E3/61 791165-P4SMA24A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791165-P4SMA24A-E3/6 1 Series: P4SMA, TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 20.5V Current - Peak Pulse (10/1000μs): 12A Power - Peak Pulse: 400W Power Line Protection: No Family Name: P4SMA24A Categories: Circuit Protection Minimum Breakdown Voltage: 22.8V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 33.2V Alternative Parts (Cross-Reference): P4SMA24AHM3_A/H ; P4SMA24AHM3_A/I; P4SMA24AHE3/5A; P4SMA24AHE3/61; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791165-P4SMA24A-E3/61
Series: P4SMA, TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20.5V
Current - Peak Pulse (10/1000μs): 12A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: P4SMA24A
Categories: Circuit Protection
Minimum Breakdown Voltage: 22.8V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 33.2V
Alternative Parts (Cross-Reference): P4SMA24AHM3_A/H ; P4SMA24AHM3_A/I; P4SMA24AHE3/5A; P4SMA24AHE3/61;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P4SMA24A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA24A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - P4SMA24A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

33.2V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA24A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA24A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA24A-E3/61
TVS DIODE 20.5VWM 33.2VC DO214AC

TVS DIODE 20.5VWM 33.2VC DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P4SMA24A-E3/61 791165-P4SMA24A-E3/61 P4SMA24A-E3/61GITR-ND P4SMA24A-E3/61
Product Name 400W 22.8V TVS Protection Diode TVS - TVS - Diodes - P4SMA24A-E3/61 TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data