The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
39.38V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA27 | P4SMA27-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Surface Mount - Series: P4SMA - P4SMA27 | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 39.38 volts | 39.38 volts |
| VBR | 24.34 to 29.75 volts | 24.42 volts |
| Configuration | Single |