Manufacturer: Vishay
Win Source Part Number: 1085615-P4SMA27A-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 23.1V
Minimum Breakdown Voltage: 25.7V
Max Clamping Voltage: 37.5V
Peak Pulse Current(Ippm): 10.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Power Management, Consumer Electronics, Industrial
400W Unidirectional TVS Diode, 25.7V Breakdown, SMA Product overview: P4SMA27A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 25.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 25.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA27A-E3/61 can be used for catalog matching and distributor lookup.
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE
TVS DIODE 23.1VWM 37.5VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085615-P4SMA27A-E3/61 | 144-P4SMA27A-E3/61 | P4SMA27A-E3/61GICT-ND | 76K8823 | P4SMA27A-E3/61 |
| Product Name | TVS - TVS - Diodes - P4SMA27A-E3/61 | 400W 25.7V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,unidirectional,23.1V V(Rwm),do-214Ac / Sma Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| VWM | 23.1 volts | ||||
| IPPM | 10.7 amps | ||||
| VC | 37.5 volts | 37.5 volts | 37.5 volts | ||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts |