The P4SMA series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 400 W peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Excellent clamping capability Typical IR less than 1μA when VBR min>12V Surface mount footprint for compact PCB layout Low profile package Typical failure mode due to exceeding maximum ratings is a short circuit condition Whisker test conducted based on Table 4a and 4c of JEDEC JESD201A IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) Built-in strain relief Fast response time typically less than 1 ps from 0 V to BV min
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
37.5V Clamp 10.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 37.5V, BIDIR, DO-214AC; Product Range:P4SMA Series; TVS Polarity:Bidirection
TVS Diodes / ESD Suppressors 23.1V 400W 5% Bi-directional
TVS DIODE 23.1VWM 37.5VC DO214AC
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P4SMA27CA | P4SMA27CACT-ND | 26AH0027 | P4SMA27CA | P4SMA27CA |
| Product Name | 400W Surface Mount Transient Voltage (TVS) Diode - P4SMA | TVS Diodes | Tvs Diode, 400W, 37.5V, Bidir, Do-214Ac; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 37.5 volts | 37.5 volts | 23.1 volts | 37.5 volts | |
| VBR | 25.7 to 28.4 volts | 25.7 volts | 25.7 volts | ||
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | DO-214AC | DO-214AC-2 (SMA) | SMA; DO-214AC (SMA) |