414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
414V Clamp 1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 256VWM 414VC SMA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA300ADKR-ND | P4SMA300A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 414 volts | 414 volts |