33.2V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
33.2V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
33.2V Clamp 13A Ipp Tvs Diode Surface Mount SMA (DO-214AC)
SURFACE MOUNT TRANSIENT VOLTAGE
SURFACE MOUNT TRANSIENT VOLTAGE
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 3757-P4SMA24CA-AU_R1_000A1TR-ND | P4SMA24CA-AU_R1_000A1 | P4SMA24CA-AU_R1_000A1 |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 33.2 volts | 33.2 volts |