Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA300CA-E3/61 P4SMA300CA-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1085619-P4SMA300CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 256V Minimum Breakdown Voltage: 285V Max Clamping Voltage: 414V Peak Pulse Current(Ippm): 730mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085619-P4SMA300CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 256V Minimum Breakdown Voltage: 285V Max Clamping Voltage: 414V Peak Pulse Current(Ippm): 730mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA300CA-E3/61 - 1085619-P4SMA300CA-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA300CA-E3/61
1085619-P4SMA300CA-E3/61
TVS - TVS - Diodes - P4SMA300CA-E3/61 1085619-P4SMA300CA-E3/61
Manufacturer: Vishay Win Source Part Number: 1085619-P4SMA300CA-E 3/61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 256V Minimum Breakdown Voltage: 285V Max Clamping Voltage: 414V Peak Pulse Current(Ippm): 730mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085619-P4SMA300CA-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 256V
Minimum Breakdown Voltage: 285V
Max Clamping Voltage: 414V
Peak Pulse Current(Ippm): 730mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Diodes - P4SMA300CA-E3/61-ND - DigiKey
Thief River Falls, MN, United States
414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

414V Clamp 730mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA300CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA300CA-E3/61
TVS Protection Diode 144-P4SMA300CA-E3/61
TVS DIODE 256VWM 414VC DO214AC Product overview: P4SMA300CA-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA300CA-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 256VWM 414VC DO214AC Product overview: P4SMA300CA-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA300CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA300CA-E3/61 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA300CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA300CA-E3/61
TVS DIODE 256VWM 414VC DO214AC

TVS DIODE 256VWM 414VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085619-P4SMA300CA-E3/61 P4SMA300CA-E3/61-ND 144-P4SMA300CA-E3/61 P4SMA300CA-E3/61
Product Name TVS - TVS - Diodes - P4SMA300CA-E3/61 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
VWM 256 volts
IPPM 0.7300 amps
VC 414 volts 414 volts 414 volts
VBR 285 volts 285 volts 285 volts
Unlock Full Specs
to access all available technical data