41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 25.6VWM 41.4VC SMA
TVS DIODE, BIDIR, 400W, DO-214AC; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 30V 400W BIIDIR SMA
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA30CA-QTR-ND | P4SMA30CA-Q | 28AH4774 | P4SMA30CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 400W, Do-214Ac; Svhc Bourns | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 | |
| Peak Pulse Power | 400 watts | 400 watts | ||
| VC | 41.4 volts | 41.4 volts |