Vishay Intertechnology, Inc. TVS - TVS - Diodes - P4SMA250A-E3/61 P4SMA250A-E3/61

Description
Manufacturer: Vishay Win Source Part Number: 1085612-P4SMA250A-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 214V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 344V Peak Pulse Current(Ippm): 870mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085612-P4SMA250A-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 214V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 344V Peak Pulse Current(Ippm): 870mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P4SMA250A-E3/61 - 1085612-P4SMA250A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P4SMA250A-E3/61
1085612-P4SMA250A-E3/61
TVS - TVS - Diodes - P4SMA250A-E3/61 1085612-P4SMA250A-E3/61
Manufacturer: Vishay Win Source Part Number: 1085612-P4SMA250A-E3 /61 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 214V Minimum Breakdown Voltage: 237V Max Clamping Voltage: 344V Peak Pulse Current(Ippm): 870mA Power Dissipation - Pd: 300W Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1085612-P4SMA250A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 214V
Minimum Breakdown Voltage: 237V
Max Clamping Voltage: 344V
Peak Pulse Current(Ippm): 870mA
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P4SMA250A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
344V Clamp 870mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

344V Clamp 870mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Protection Diode - 144-P4SMA250A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P4SMA250A-E3/61
TVS Protection Diode 144-P4SMA250A-E3/61
TVS DIODE 214VWM 344VC DO214AC Product overview: P4SMA250A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA250A-E3/61 can be used for catalog matching and distributor lookup.

TVS DIODE 214VWM 344VC DO214AC Product overview: P4SMA250A-E3/61 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P4SMA250A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P4SMA250A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P4SMA250A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P4SMA250A-E3/61
TVS DIODE 214VWM 344VC DO214AC

TVS DIODE 214VWM 344VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085612-P4SMA250A-E3/61 P4SMA250A-E3/61GITR-ND 144-P4SMA250A-E3/61 P4SMA250A-E3/61
Product Name TVS - TVS - Diodes - P4SMA250A-E3/61 TVS Diodes TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package SMA; DO-214AC (SMA) SMA; DO-214AC, SMA Tape & Reel (TR) SMA; DO-214AC (SMA)
VWM 214 volts
IPPM 0.8700 amps
VC 344 volts 344 volts 344 volts
VBR 237 volts 237 volts 237 volts
Unlock Full Specs
to access all available technical data