41.4V Clamp 9.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
P4SMA, DO214AC, 25.6V, 41.4V, RE
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P4SMA30CA/TR13TR-ND | P4SMA30CA/TR13 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 41.4 volts | 41.4 volts |