45.7V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.7V Clamp 9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, UNIDIR, 400W, DO-214AC; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 33V 400W UNIDIR SMA
Circuit Protection - TVS
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-P4SMA33A-QCT-ND | 28AH4775 | P4SMA33A-Q | P4SMA33A-Q |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 400W, Do-214Ac; Svhc Bourns | TVS Diodes / ESD Suppressors | Circuit Protection - TVS |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | DO-214AC-2 | ||
| Peak Pulse Power | 400 watts | |||
| VC | 45.7 volts |