Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 809796-SMBJ100CA-E3/
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Current - Peak Pulse (10/1000μs): 3.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 162V
Part Number Series: SMBJ
TVS Diode, 600W, 100V, Bidirectional, DO-214AA, SM Product overview: SMBJ100CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ100CA-E3/5B can be used for catalog matching and distributor lookup.
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 100VWM 162VC DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 809796-SMBJ100CA-E3/5B | 144-SMBJ100CA-E3/5B | SMBJ100CA-E3/5B-ND | 77K4277 | SMBJ100CA-E3/5B |
| Product Name | TVS - TVS - Diodes - SMBJ100CA-E3/5B | 600W 100V TVS Protection Diode | TVS Diodes | Transient Suppressor Diode,single,bidirectional,100V V(Rwm),do-214Aa / Smb Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts | 111 volts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |