159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 100VWM 159VC DO214AA
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ100D-M3/IGICT-ND | SMBJ100D-M3/I |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 159 volts | 159 volts |