Manufacturer: STMicroelectronics
Win Source Part Number: 1097698-SMBJ10A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 10V
Minimum Breakdown Voltage: 11.1V
Max Clamping Voltage: 21.7V
Peak Pulse Current(Ippm): 184A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 37A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W Unidirectional TVS Diode, 10V, SMB, 21.7V Clamp Product overview: SMBJ10A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 10V, 21.7V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 10V, 21.7V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10A-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 4000W, 10V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AA
TRANSIL 600W 10V UNIDIRECTIONAL SMB; Product Range:Transil SMBJ Series; TVS Polarity:Unidirectio
TVS DIODE 10VWM 17VC SMB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097698-SMBJ10A-TR | 497-6995-1-ND | 144-SMBJ10A-TR | SMBJ10A-TR | SMBJ10A-TR | 33R1045 | SMBJ10A-TR |
| Product Name | TVS - TVS - Diodes - SMBJ10A-TR | TVS Diodes | 600W 10V 21.7V TVS Protection Diode | TVS Diodes | Transil 600W 10V Unidirectional Smb; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | |
| Package | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | Cut Tape | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| VWM | 10 volts | ||||||
| IPPM | 184 amps | ||||||
| VC | 21.7 volts | 17 volts | 17 volts | 17 volts | |||
| VBR | 11.1 volts | 11.1 volts | 11.1 volts | 11.1 volts |