162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
600W Unidirectional TVS Diode, 100V, DO-214AA, SMD Product overview: SMBJ100A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ100A-E3/52 can be used for catalog matching and distributor lookup.
TVS DIODE, UNIDIR, 100V, DO-214AA-2 ROHS COMPLIANT: YES
TVS DIODE 100VWM 162VC DO214AA
TVS DIODE 100VWM 162VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ100A-E3/52GITR-ND | 144-SMBJ100A-E3/52 | 57AJ0544 | SMBJ100A-E3/52 | SMBJ100A-E3/52 |
| Product Name | TVS Diodes | SMD 600W 100V TVS Protection Diode | Tvs Diode, Unidir, 100V, Do-214Aa-2 Rohs Compliant Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts | 111 volts |