TVS DIODE 100VWM 159VC DO214AA Product overview: SMBJ100CD-M3/H from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ100CD-M3/H can be used for catalog matching and distributor lookup.
159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
159V Clamp 3.77A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Win Source Part Number: 1296112-SMBJ100CD-M3
Category: Circuit Protection>TVS - Diodes
Series: TransZorb®
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 750
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 113V
Voltage - Clamping (Max) @ Ipp: 159V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 3.77A
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SMBJ100CD-M3/HGIDKR,
Base Product Number: SMBJ100
TVS Diodes / ESD Suppressors 100V 600W Bidir TransZorb 3.5% Tol
TVS DIODE 100VWM 159VC DO214AA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMBJ100CD-M3/H | SMBJ100CD-M3/HGIDKR-ND | 1296112-SMBJ100CD-M3/H | SMBJ100CD-M3/H | SMBJ100CD-M3/H |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - TVS - Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB | DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA (SMBJ) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts |