PPPM 600W; VRWM 10V; VBR MIN 11.
PPPM 600W; VRWM 10V; VBR MIN 11.
PPPM 600W; VRWM 10V; VBR MIN 11.
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5272-SMBJ10CACT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 17 volts |