162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
TVS DIODE 100VWM 162VC DO214AA
TVS DIODE 100VWM 162VC DO214AA
SMBJ, DO-214AA, 100V, 162V, REEL
TVS DIODE, BIDIR, 100V, 600W, DO-214AA-2 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMBJ100CA/TR13TR-ND | SMBJ100CA/TR13 | 66AJ7978 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 100V, 600W, Do-214Aa-2 Rohs Compliant Yageo |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 162 volts | 162 volts |