Littelfuse, Inc. 600W Surface Mount TVS Diode SMBJ100A

Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet
Description
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W Surface Mount TVS Diode - SMBJ100A - Littelfuse, Inc.
Rosemont, IL, United States
600W Surface Mount TVS Diode
SMBJ100A
600W Surface Mount TVS Diode SMBJ100A
The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1 µA above 12 V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)

Supplier's Site Datasheet
TVS Diodes - 552229 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
552229
TVS Diodes 552229
TVS SURF MT DO214AA - DO214AA

TVS SURF MT DO214AA - DO214AA

Supplier's Site
TVS Diodes - SMBJ100ALFCT-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ100ALFTR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ100ALFDKR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS DIODE 100V 162V DO214AA - 461-SMBJ100A - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 100V 162V DO214AA
461-SMBJ100A
TVS DIODE 100V 162V DO214AA 461-SMBJ100A
TVS DIODE 100V 162V DO214AA

TVS DIODE 100V 162V DO214AA

Supplier's Site
Tvs Diode, 600W, 100V, Unidir, Do-214Aa; Product Range Littelfuse - 05AC9518 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 100V, Unidir, Do-214Aa; Product Range Littelfuse
05AC9518
Tvs Diode, 600W, 100V, Unidir, Do-214Aa; Product Range Littelfuse 05AC9518
TVS DIODE, 600W, 100V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:100V; Clamping Voltage Vc Max:162V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, 600W, 100V, UNIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:100V; Clamping Voltage Vc Max:162V; Diode Case Style:DO-214AA; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ100A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ100A
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ100A
TVS DIODE 100VWM 162VC DO214AA

TVS DIODE 100VWM 162VC DO214AA

Supplier's Site

Technical Specifications

  Littelfuse, Inc. RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMBJ100A 552229 SMBJ100ALFCT-ND 461-SMBJ100A 05AC9518 SMBJ100A
Product Name 600W Surface Mount TVS Diode TVS Diodes TVS Diodes TVS DIODE 100V 162V DO214AA Tvs Diode, 600W, 100V, Unidir, Do-214Aa; Product Range Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
RoHS Compliant RoHS RoHS RoHS RoHS
VC 162 volts 162 volts 162 volts 162 volts 162 volts
VBR 111 to 123 volts 111 volts 111 volts 111 volts
Package DO-201; DO-201 SMB; DO-214AA, SMB SMB; DO-214AA, SMB DO-214AA SMB; DO-214AA (SMBJ)
Tj -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data