162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIO TVS VRWM 100V 600W UNIDIR SMB AEC-Q / TAPE & REEL - 7" REEL
TVS DIODE 100VWM 162VC DO214AA
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-SMBJ100A-QHTR-ND | 14AJ4217 | SMBJ100A-QH |
| Product Name | TVS Diodes | Dio Tvs Vrwm 100V 600W Unidir Smb Aec-Q / Tape & Reel 7 Reel Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 162 volts | 162 volts |