179V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
TVS DIODE 100VWM 179VC SMBJ
TVS 600W, STAND-OFF VOLTAGE = 100V, +/- 10%, BI-DIR SMBJ (DO-214AA) ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ100CE3/TR13-ND | SMBJ100CE3/TR13 | 33AJ9281 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 600W, Stand-Off Voltage = 100V, +/10%, Bi-Dir Smbj (Do-214Aa) Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; SMBJ (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 179 volts | 179 volts |