Vishay Precision Group SMD 600W 17V TVS Protection Diode SMBJ10CA-E3/52

Description
600W Bidirectional TVS Diode, 17V Clamping, SMB, Surface Mount Product overview: SMBJ10CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 17V Clamping, SMB, Surface Mount Product overview: SMBJ10CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10CA-E3/52 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 17V TVS Protection Diode
144-SMBJ10CA-E3/52
SMD 600W 17V TVS Protection Diode 144-SMBJ10CA-E3/52
600W Bidirectional TVS Diode, 17V Clamping, SMB, Surface Mount Product overview: SMBJ10CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10CA-E3/52 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 17V Clamping, SMB, Surface Mount Product overview: SMBJ10CA-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 17V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 17V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ10CA-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 6311031P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6311031P
TVS Diodes 6311031P
Vishay SMBJ10CA-E3/52

Vishay SMBJ10CA-E3/52

Supplier's Site
TVS Diodes - 1652510 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1652510
TVS Diodes 1652510
Vishay SMBJ10CA-E3/52

Vishay SMBJ10CA-E3/52

Supplier's Site
TVS Diodes - SMBJ10CA-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ10CA-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SMBJ10CA-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

17V Clamp 35.3A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMBJ10CA-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMBJ10CA-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMBJ10CA-E3/52
TVS DIODE 10VWM 17VC DO214AA

TVS DIODE 10VWM 17VC DO214AA

Supplier's Site
TVS Diodes SMBJ10CA-E3/52
TVS DIODE 10VWM 17VC DO214AA

TVS DIODE 10VWM 17VC DO214AA

Supplier's Site Datasheet
TVS DIODE 10VWM 17VC SMB - 884-SMBJ10CA-E3/52 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 10VWM 17VC SMB
884-SMBJ10CA-E3/52
TVS DIODE 10VWM 17VC SMB 884-SMBJ10CA-E3/52
TVS DIODE 10VWM 17VC SMB

TVS DIODE 10VWM 17VC SMB

Supplier's Site
Tvs Diode, 600W, 10V, Do-214Aa; Product Range Vishay - 05R5759 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 10V, Do-214Aa; Product Range Vishay
05R5759
Tvs Diode, 600W, 10V, Do-214Aa; Product Range Vishay 05R5759
TVS DIODE, 600W, 10V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 10V, DO-214AA; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tvs Diode, 600W, 10V, Do-214Aa, Full Reel; Product Range Vishay - 77K4262 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 10V, Do-214Aa, Full Reel; Product Range Vishay
77K4262
Tvs Diode, 600W, 10V, Do-214Aa, Full Reel; Product Range Vishay 77K4262
TVS DIODE, 600W, 10V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 10V, DO-214AA, FULL REEL; Product Range:TRANSZORB SMBJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMBJ10CA-E3/52 6311031P 1652510 SMBJ10CA-E3/52GITR-ND SMBJ10CA-E3/52 SMBJ10CA-E3/52 884-SMBJ10CA-E3/52 05R5759
Product Name SMD 600W 17V TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS DIODE 10VWM 17VC SMB Tvs Diode, 600W, 10V, Do-214Aa; Product Range Vishay
Configuration Single Single Single Single
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SMB; DO-214AA (SMB) Do-214aa (smb) SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMB)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data