17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
DIODE; Product Range:SMBJ Series; TVS Polarity:Bidirection
DIODE, FULL REEL; Product Range:SMBJ Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 10V, BIDIR, DO-214AA; Product Range:SMBJ Series; TVS Polarity:Bidirection
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ10CABTR-ND | 67R1610 | 67R0131 | 64AH8533 | SMBJ10CA |
| Product Name | TVS Diodes | Diode; Product Range Bourns | Diode, Full Reel; Product Range Bourns | Tvs Diode, 600W, 10V, Bidir, Do-214Aa; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||||
| Package | SMB; DO-214AA, SMB | DO-214AA | SMB; DO-214AA, SMB | ||
| Peak Pulse Power | 600 watts | 600 watts | |||
| VC | 17 volts | 17 volts | 17 volts | ||
| VBR | 11.1 volts | 11.1 to ? volts | 11.1 volts |