162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Manufacturer: Micro Commercial Co
Win Source Part Number: 802521-SMBJ100A-TP
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 100V
Voltage - Breakdown (Min): 111V
Current - Peak Pulse (10/1000μs): 3.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-214AA (SMB)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-214AA, SMB
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 162V
Part Number Series: SMBJ
TVS DIODE 100VWM 162VC DO214AA
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ100A-TPMSTR-ND | 802521-SMBJ100A-TP | SMBJ100A-TP |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ100A-TP | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 162 volts | 162 volts | 162 volts |