The SMBJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 12V For surface mounted applications to optimize board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC-61000-4-2 ESD 15 kV (Air), 8 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 (IEC801-2) EFT protection of data lines in accordance with IEC 61000-4-4 (IEC801-4)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 100VWM 162VC DO214AA
Transient Voltage Suppressor, TVS, SMBJ Series, Bidirectional, 100 V, DO-214AA, 2, 111 V RoHS Compliant: Yes
3.7A 600W 162V 111V 100V DO-214AA(SMBJ) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 100VWM 162VC DO214AA
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMBJ100CA | 7645571 | 7645571P | SMBJ100CALFDKR-ND | SMBJ100CA | 04X6784 | SMBJ100CA | SMBJ100CA |
| Product Name | 600W Surface Mount TVS Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Smbj Series, Bidirectional, 100 V, Do-214Aa, 2, 111 V Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 162 volts | 162 volts | 162 volts | 162 volts | 162 volts | |||
| VBR | 111 to 123 volts | 111 volts | 111 volts | 111 volts | 111 volts | |||
| Configuration | Single | Single | Single | |||||
| Package | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB | SMB; DO-214AA (SMBJ) |