162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
162V Clamp 3.8A Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097697-SMBJ100CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 212V
Peak Pulse Current(Ippm): 19A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
600W Bidirectional TVS Diode, 100V, SMB Package Product overview: SMBJ100CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 100V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 100V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMBJ100CA-TR can be used for catalog matching and distributor lookup.
DIODE, TVS, 100V, 600W; Product Range:Transil SMBJ Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SMBJ Series, Bidirectional, 100 V, SMD, 2, 111 V RoHS Compliant: Yes
TVS DIODE 100VWM 162VC SMB
TVS DIODE 100VWM 162VC SMB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14168-2-ND | 1097697-SMBJ100CA-TR | 144-SMBJ100CA-TR | 26M3116 | 45Y7722 | SMBJ100CA-TR | SMBJ100CA-TR |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SMBJ100CA-TR | 600W 100V TVS Protection Diode | Diode, Tvs, 100V, 600W; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smbj Series, Bidirectional, 100 V, Smd, 2, 111 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 162 volts | 212 volts | 162 volts | 162 volts | |||
| VBR | 111 volts | 111 volts | 111 volts | 111 volts |