IC VOLTAGE FEEDBACK 1 CIRC TSOT5 Product overview: XR8051AST5X from MaxLinear is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XR8051AST5X can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 801193-XR8051AST5X
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output Type: Rail-to-Rail
-3db Bandwidth: 65MHz
Amplifier Type: Voltage Feedback
Slew Rate: 190V/μs
Gain Bandwidth Product: 175MHz
Current - Input Bias: 1.3μA
Voltage - Input Offset: 500μV
Current - Supply: 2.6mA
Current - Output / Channel: 100mA
Voltage - Supply, Single/Dual (±): 2.7V ~ 12.6V, ±1.35V ~ 6.3V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TSOT-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: SOT-23-5 Thin, TSOT-23-5
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail TSOT-5
IC VOLTAGE FEEDBACK 1 CIRC TSOT5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-XR8051AST5X | XR8051AST5X-ND | 801193-XR8051AST5X | XR8051AST5X | XR8051AST5X | XR8051AST5X |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XR8051AST5X | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 190 V/µs | 190 V/µs | 190 V/µs | 1.90E-4 V/µs | 190 V/µs | |
| Bandwidth | 175 MHz | 65 MHz | 65 MHz | 65 MHz | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SOT-23-5 Thin, TSOT-23-5 | -40degC ~ 125degC | SOT; SOT23; SOT-23-5 Thin, TSOT-23-5 | ||
| Features | Rail-Rail-Out | Single-Supply |