Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 10-VSSOP -40 to 85
710MHz Variable Gain Amplifier, 65dB CMRR, 5V Dual Supply, VSSOP Product overview: VCA821IDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 710MHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 710MHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821IDGST can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1116953-VCA821IDGST
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 710MHz
Amplifier Type: Variable Gain
Slew Rate: 2500 V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: ±3.5 V to 6 V
Operating Supply Current: 34mA
Channel Output Current: 90mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial, Automation & Process Control, Communications & Networking, Automotive, LED Lighting, Power Management
Variable Gain Amplifier 1 Circuit 10-VSSOP
IC VARIABLE GAIN 1 CIRC 10VSSOP
Special Purpose Amplifiers WB >40dB Adjust Rng Linear Vari Gain Amp
Variable Gain Amplifier 1 Circuit 10-VSSOP
IC VARIABLE GAIN 1 CIRC 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA821IDGST | 687-VCA821IDGST | 1116953-VCA821IDGST | 296-22990-2-ND | VCA821IDGST | VCA821IDGST | VCA821IDGST | VCA821IDGST |
| Product Name | VCA821 Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier | Dual 710MHz 5V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDGST | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | Tape and Reel | SSOP; SOP; 10-VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-VSSOP | ||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 12 volts | 3.5 to 6 volts |