Texas Instruments VCA820 150MHz BW with linear in dB gain control variable gain amplifier VCA820IDGSR

Description
150MHz BW with linear in dB gain control variable gain amplifier 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
150MHz BW with linear in dB gain control variable gain amplifier 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCA820 150MHz BW with linear in dB gain control variable gain amplifier - VCA820IDGSR - Texas Instruments
Dallas, TX, United States
VCA820 150MHz BW with linear in dB gain control variable gain amplifier
VCA820IDGSR
VCA820 150MHz BW with linear in dB gain control variable gain amplifier VCA820IDGSR
150MHz BW with linear in dB gain control variable gain amplifier 10-VSSOP -40 to 85

150MHz BW with linear in dB gain control variable gain amplifier 10-VSSOP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA820IDGSR - 1279125-VCA820IDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA820IDGSR
1279125-VCA820IDGSR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA820IDGSR 1279125-VCA820IDGSR
Manufacturer: Texas Instruments Win Source Part Number: 1279125-VCA820IDGSR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Number of Circuits: 1 Mounting: SMD -3db Bandwidth: 168MHz Amplifier Type: Variable Gain Current - Input Bias: 19μA Voltage - Input Offset: 4mV Family Name: VCA820 Categories: Integrated Circuits (ICs) Operating Supply Current: 34mA Manufacturer Homepage: www.ti.com Manufacturer Package: 10-VSSOP Output Current per Channel: 160mA SR - Slew Rate: 1700 V/μs Dual Supply Voltage (±): ±3.5 V ~ 6 V Alternative Parts (Cross-Reference): AD8337BCPZ-WP; AD8337BCPZ-R2; AD8337BCPZ-REEL7; Introduction Date: July 05, 2005 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1279125-VCA820IDGSR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Number of Circuits: 1
Mounting: SMD
-3db Bandwidth: 168MHz
Amplifier Type: Variable Gain
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Family Name: VCA820
Categories: Integrated Circuits (ICs)
Operating Supply Current: 34mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-VSSOP
Output Current per Channel: 160mA
SR - Slew Rate: 1700 V/μs
Dual Supply Voltage (±): ±3.5 V ~ 6 V
Alternative Parts (Cross-Reference): AD8337BCPZ-WP; AD8337BCPZ-R2; AD8337BCPZ-REEL7;
Introduction Date: July 05, 2005
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - VCA820IDGSR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
VCA820IDGSR-ND
Instrumentation, Op Amps, Buffer Amps VCA820IDGSR-ND
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 168MHz 1700V 5V Operational Amplifier IC
687-VCA820IDGSR
Dual 168MHz 1700V 5V Operational Amplifier IC 687-VCA820IDGSR
168MHz VFA, 40dB Gain, 1700V/µs Slew Rate, 5V Dual Supply, VSSOP Product overview: VCA820IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 168MHz, 1700V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 168MHz, 1700V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA820IDGSR can be used for catalog matching and distributor lookup.

168MHz VFA, 40dB Gain, 1700V/µs Slew Rate, 5V Dual Supply, VSSOP Product overview: VCA820IDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 168MHz, 1700V, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 168MHz, 1700V, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA820IDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA820IDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA820IDGSR
Integrated Circuits (ICs) - Linear - Amplifiers VCA820IDGSR
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA820IDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA820IDGSR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA820IDGSR
IC VARIABLE GAIN 1 CIRC 10VSSOP

IC VARIABLE GAIN 1 CIRC 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - VCA820IDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA820IDGSR
Instrumentation, OP Amps, Buffer Amps VCA820IDGSR
Variable Gain Amplifier 1 Circuit 10-VSSOP

Variable Gain Amplifier 1 Circuit 10-VSSOP

Buy Now
Sheung Wan, Hong Kong
Special Purpose Amplifiers
VCA820IDGSR
Special Purpose Amplifiers VCA820IDGSR
Special Purpose Amplifiers 150MHz BW w/ Linear

Special Purpose Amplifiers 150MHz BW w/ Linear

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number VCA820IDGSR 1279125-VCA820IDGSR VCA820IDGSR-ND 687-VCA820IDGSR VCA820IDGSR VCA820IDGSR VCA820IDGSR VCA820IDGSR
Product Name VCA820 150MHz BW with linear in dB gain control variable gain amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA820IDGSR Instrumentation, Op Amps, Buffer Amps Dual 168MHz 1700V 5V Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Special Purpose Amplifiers
Device Type Variable Gain Amplifiers
Standards and Certifications RoHS
Package Type SOIC,VSSOP MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tape and Reel Surface Mount SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Source Current (IS) 34 milliamps 34 milliamps 34 milliamps 34 milliamps
VOS 4 millivolts 4 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

INA101 Very High Accuracy Instrumentation Amplifier - INA101CM - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
7 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details