150MHz BW with linear in dB gain control variable gain amplifier 14-SOIC -40 to 85
168MHz VFA, 40dB Gain, 14-SOIC, Analog IC Product overview: VCA820ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 168MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA820ID can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1279124-VCA820ID
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 168MHz
Supply Current: 34mA
Amplifier Type: Variable Gain
Slew Rate: 1700V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: VCA820
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): ±3.5V ~ 6V
Special Purpose Amplifiers 150MHz BW w/ Linear
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA820ID | 687-VCA820ID | 296-22871-5-ND | 1279124-VCA820ID | VCA820ID | VCA820ID | VCA820ID |
| Product Name | VCA820 150MHz BW with linear in dB gain control variable gain amplifier | 168MHz SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA820ID | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Device Type | Variable Gain Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | SOIC,VSSOP | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 7 to 12 volts | 3.5 to 6 volts | 7 volts |