Amplifier IC 2-Channel (Stereo) Class D 16-QSOP-EP
Manufacturer: Diodes Incorporated
Win Source Part Number: 123941-ZXCD1000EQ16T
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 70°C (TA)
Case / Package: 16-QSOP-EP
Dimension: 16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supply Voltage - Operating: 12 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STEREO 1W 16QSOP Product overview: ZXCD1000EQ16TA from Diodes Incorporated is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-ZXCD1000EQ16TA can be used for catalog matching and distributor lookup.
IC AMP CLASS D STEREO 1W 16QSOP
IC AMP CLASS D STEREO 1W 16QSOP
Amplifier IC 2-Channel (Stereo) Class D 16-QSOP-EP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | ZXCD1000EQ16TR-ND | 123941-ZXCD1000EQ16TA | 742-ZXCD1000EQ16TA | ZXCD1000EQ16TA | ZXCD1000EQ16TA | ZXCD1000EQ16TA |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - ZXCD1000EQ16TA | 1W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 12 to 18 volts | 12 to 18 volts | 18 to 12 volts | 12 to 18 volts | ||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Operating Temperature | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 C (-40 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) | -40 to 70 C (-40 to 158 F) |