The TSZ182H is a dual operational amplifier designed for automotive applications, featuring a gain bandwidth product of 3 MHz and a wide operating temperature range of -40 to 150 °C. It offers very low offset voltage, with a maximum of 25 µV at 25 °C and 44 µV over the full temperature range, ensuring high accuracy and stability. The device supports rail-to-rail input and output, operates with a supply voltage between 2.2 to 5.5 V, and consumes a maximum of 1 mA at 5 V. Its low input bias current and AEC-Q100 qualification make it suitable for high-accuracy signal conditioning and sensor interfaces in demanding environments. The TSZ182H is packaged in a compact SO8 format, making it a versatile choice for engineers looking for reliable performance in automotive and other high-temperature applications.
TSZ182 - Amplifiers and Comparators-AMPLI
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
OPAMP, 3MHZ, -40 TO 150DEGC ROHS COMPLIANT: YES
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TSZ182HYDT | 497-TSZ182HYDTDKR-ND | 82AH9183 | TSZ182HYDT | TSZ182HYDT | TSZ182HYDT | TSZ182HYDT |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Opamp, 3Mhz, -40 To 150Degc Rohs Compliant Stmicroelectronics | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | |||||
| Package Type | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Life Cycle Stage | Active | Active | Active | ||||
| Features | Rail-Rail-Out | ||||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps |