Dual Variable-Gain Amplifier With Low Noise Pre-Amp 48-TQFP
Dual Variable Gain Amp, 40MHz BW, 3.5nV/rtHz Noise, TQFP Product overview: VCA2612Y/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 40MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2612Y/250 can be used for catalog matching and distributor lookup.
Analog Circuit, 2 Func, 2 Channel, PQFP48
Analog Circuit, 2 Func, 2 Channel, PQFP48
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 036230-VCA2612Y/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 40MHz
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 80MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
Variable Gain Amplifier 2 Circuit Differential 48-TQFP (7x7)
IC VARIABLE GAIN 2 CIRC 48TQFP
Special Purpose Amplifiers Dual Variable Gain
IC VARIABLE GAIN 2 CIRC 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA2612Y/250 | 687-VCA2612Y/250 | VCA2612Y/250 | VCA2612YTR-ND | 036230-VCA2612Y/250 | VCA2612Y/250 | VCA2612Y/250 | VCA2612Y/250 | VCA2612Y/250 |
| Product Name | VCA2612 Dual Variable-Gain Amplifier With Low Noise Pre-Amp | Dual 40MHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2612Y/250 | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Special Purpose Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards and Certifications | RoHS | ||||||||
| Package Type | TQFP | Tape and Reel | QFP; TQFP48 | 48-TQFP | QFP; 48-TQFP (7x7) | QFP; 48-TQFP | 48-TQFP | ||
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 4.75 to 5.25 volts | 5.25 volts | ||||||
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs |