Dual Variable Gain Amp, 20MHz BW, 100MHz GBW, 300V/µs SR, TQFP Product overview: VCA2619YT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 100MHz, 300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 100MHz, 300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2619YT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 814353-VCA2619YT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Differential
-3db Bandwidth: 20MHz
Amplifier Type: Variable Gain
Slew Rate: 300V/μs
Gain Bandwidth Product: 100MHz
Current - Input Bias: 1nA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: VCA2619
Analog Circuit, 2 Func, CMOS, PQFP32
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)
IC VARIABLE GAIN 2 CIRC 32TQFP
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)
IC VARIABLE GAIN 2 CIRC 32TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-VCA2619YT | 814353-VCA2619YT | VCA2619YT | 296-19047-2-ND | VCA2619YT | VCA2619YT | VCA2619YT |
| Product Name | Dual 20MHz 100MHz 300V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2619YT | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 volts | |||||
| Slew Rate | 300 V/µs | 300 V/µs | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | ||
| Bandwidth | 100 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |