Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 14-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1279128-VCA821IDR
Packaging: Tape and Reel
Mounting Style: SMD
-3db Bandwidth: 710MHz
Supply Current: 34mA
Amplifier Type: Variable Gain
Slew Rate: 2500V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Current - Output / Channel: 90mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: VCA821
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): ±3.5V ~ 6V
Variable Gain Amplifier 1 Circuit 14-SOIC
Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier 14-SOIC -40 to 85 Product overview: VCA821IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA821IDR can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 1 CIRC 14SOIC
Special Purpose Amplifiers WB >40dB Adjust Rng Linear Vari Gain Amp
IC VARIABLE GAIN 1 CIRC 14SOIC
Variable Gain Amplifier 1 Circuit 14-SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA821IDR | 1279128-VCA821IDR | VCA821IDR-ND | 687-VCA821IDR | VCA821IDR | VCA821IDR | VCA821IDR | VCA821IDR |
| Product Name | VCA821 Wideband, > 40dB Adjust Range, Linear in dB Variable Gain Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA821IDR | Instrumentation, Op Amps, Buffer Amps | SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | SOIC,VSSOP | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |||
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 3.5 to 6 volts | 7 to 12 volts | 7 volts |