Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps VCA2618YT

Description
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)
Request a Quote Datasheet
Description
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-14062-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14062-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14062-2-ND
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)

Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)

Buy Now Datasheet
Singapore, Singapore
Dual 30MHz 300V Operational Amplifier IC
687-VCA2618YT
Dual 30MHz 300V Operational Amplifier IC 687-VCA2618YT
Dual Variable Gain Amplifier, 30MHz BW, 300V/µs SR, TQFP Product overview: VCA2618YT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, 300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2618YT can be used for catalog matching and distributor lookup.

Dual Variable Gain Amplifier, 30MHz BW, 300V/µs SR, TQFP Product overview: VCA2618YT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30MHz, 300V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 30MHz, 300V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2618YT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2618YT - 036233-VCA2618YT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2618YT
036233-VCA2618YT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2618YT 036233-VCA2618YT
Manufacturer: Texas Instruments Win Source Part Number: 036233-VCA2618YT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Differential -3db Bandwidth: 30MHz Amplifier Type: Variable Gain Slew Rate: 300 V/μs Current - Input Bias: 1nA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 32-TQFP (5x5) Supply Voltage - Operating: 4.75 V to 5.25 V Channel Output Current: 40mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Texas Instruments
Win Source Part Number: 036233-VCA2618YT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 30MHz
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
 - VCA2618YT - Rochester Electronics
Newburyport, MA, United States
Analog Circuit, 2 Func, 2 Channel, CMOS, PQFP32

Analog Circuit, 2 Func, 2 Channel, CMOS, PQFP32

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - VCA2618YT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
VCA2618YT
Integrated Circuits (ICs) - Linear - Amplifiers VCA2618YT
IC VARIABLE GAIN 2 CIRC 32TQFP

IC VARIABLE GAIN 2 CIRC 32TQFP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2618YT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
VCA2618YT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps VCA2618YT
IC VARIABLE GAIN 2 CIRC 32TQFP

IC VARIABLE GAIN 2 CIRC 32TQFP

Supplier's Site Datasheet
IC OPAMP VGA 100MHZ 32TQFP - 815-VCA2618YT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP VGA 100MHZ 32TQFP
815-VCA2618YT
IC OPAMP VGA 100MHZ 32TQFP 815-VCA2618YT
IC OPAMP VGA 100MHZ 32TQFP

IC OPAMP VGA 100MHZ 32TQFP

Supplier's Site
Sheung Wan, Hong Kong
Special Purpose Amplifiers
VCA2618YT
Special Purpose Amplifiers VCA2618YT
Special Purpose Amplifiers Dual Variable Gain w/Input Buffer

Special Purpose Amplifiers Dual Variable Gain w/Input Buffer

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - VCA2618YT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
VCA2618YT
Instrumentation, OP Amps, Buffer Amps VCA2618YT
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)

Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number 296-14062-2-ND 687-VCA2618YT 036233-VCA2618YT VCA2618YT VCA2618YT VCA2618YT 815-VCA2618YT VCA2618YT VCA2618YT
Product Name Instrumentation, Op Amps, Buffer Amps Dual 30MHz 300V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2618YT Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps IC OPAMP VGA 100MHZ 32TQFP Special Purpose Amplifiers Instrumentation, OP Amps, Buffer Amps
Slew Rate 300 V/µs 300 V/µs 300 V/µs 3.00E-4 V/µs 300 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 32-TQFP Tape and Reel QFP; 32-TQFP (5x5) QFP; TQFP32 Surface Mount QFP; 32-TQFP QFP; 32-TQFP
Number of Pins 32
Standards RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 8
View Details
Operational Amplifier IC - 687-CLC5632IM - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 290 V/µs
Bandwidth 130 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Analog - MTLM118MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3656JG - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 0.0300 MHz
View Details