IC OPAMP GP 1 CIRCUIT SOT25-5 Product overview: XC221A1200MR from Torex Semiconductor Ltd. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-XC221A1200MR can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25-5
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 125868-XC221A1200MR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 20mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C
Case / Package: SOT-25
Supply Voltage - Operating: 1.2 V to 10 V, ±0.6 V to 5 V
Operating Supply Current: 100μA
Gain Bandwidth Product (GBP): 550kHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC OPAMP GP 1 CIRCUIT SOT25-5
IC OPAMP GP 1 CIRCUIT SOT25-5
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-25-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-XC221A1200MR | XC221A1200MR-ND | 125868-XC221A1200MR | XC221A1200MR | XC221A1200MR | XC221A1200MR |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - XC221A1200MR | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs | |
| Bandwidth | 0.5500 MHz | 0.5500 MHz | ||||
| Operating Temperature | -30 C (-22 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | -30 to 80 C (-22 to 176 F) | ||
| Package Type | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | SOT; SOT-25 | Surface Mount | SOT; SC-74A, SOT-753 |