The VCA8500 is an 8-channel, ultralow-power variable gain amplifier with a low-noise pre-amplifier, designed for medical ultrasound systems. It is packaged in a 64-pin QFN (VQFN-64) measuring 9 mm × 9 mm. Each channel consumes 65 mW, has a noise figure of 1.1 dB, and an input voltage noise of 0.8 nV/√Hz at 2 MHz. The device offers a 46 dB gain control range via a common 0 V to 1.2 V control voltage and provides four programmable PGA gain settings: 20 dB, 25 dB, 27 dB, or 30 dB. Integrated second-order low-pass filters support 10 MHz or 15 MHz bandwidths. Channel-to-channel matching is within ±0.25 dB, and gain error is ±0.5 dB. It operates from -40°C to +85°C and supports serial control interface. The part is RoHS compliant and lead-free.
8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85
8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp 64-VQFN -40 to 85 Product overview: VCA8500IRGCTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA8500IRGCTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 799026-VCA8500IRGCTG
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-VFQFN Exposed Pad
Number of Circuits: 8
Mounting: SMD
-3db Bandwidth: 55MHz
Amplifier Type: Variable Gain
Family Name: VCA8500
Categories: Integrated Circuits (ICs)
Operating Supply Current: 145mA
Manufacturer Package: 64-VQFN (9x9)
Output Current per Channel: 20mA
Dual Supply Voltage (±): 3.15 V ~ 3.6 V, 4.75 V ~ 5.25 V
Alternative Parts (Cross-Reference): VCA8500IRGCRG4;
Introduction Date: March 01, 2008
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Variable Gain Amplifier 8 Circuit Differential 64-VQFN (9x9)
Special Purpose Amplifiers 8Ch Ultra-Low Pwr Variable Gain Amp
IC VARIABLE GAIN 8 CIRC 64VQFN
IC VARIABLE GAIN 8 CIRC 64VQFN
Variable Gain Amplifier 8 Circuit Differential 64-VQFN (9x9)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA8500IRGCTG4 | 687-VCA8500IRGCTG4 | 799026-VCA8500IRGCTG4 | VCA8500IRGCTG4-ND | VCA8500IRGCTG4 | VCA8500IRGCTG4 | VCA8500IRGCTG4 | VCA8500IRGCTG4 |
| Product Name | VCA8500 8-Channel, Ultra-Low Power Variable Gain Amplifier With Low-Noise Pre-Amp | Low-Power VQFN Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA8500IRGCTG4 | Instrumentation, Op Amps, Buffer Amps | Special Purpose Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | VQFN | Tape and Reel | 64-VFQFN Exposed Pad | -40degC ~ 85degC | 64-VFQFN Exposed Pad | |||
| Standards | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 3.15 to 3.6 volts |