Dual 40MHz Variable Gain Amp IC, 4.8nV/rtHz Noise, TQFP Product overview: VCA2614Y/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 40MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2614Y/250 can be used for catalog matching and distributor lookup.
Dual, Variable Gain Amplifier with Input Buffer, TQFP-32
Manufacturer: Texas Instruments
Win Source Part Number: 1116946-VCA2614Y/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 40MHz
Amplifier Type: Variable Gain
Slew Rate: 300 V/μs
Current - Input Bias: 1nA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-TQFP (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC VARIABLE GAIN 2 CIRC 32TQFP
IC VARIABLE GAIN 2 CIRC 32TQFP
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)
IC OPAMP VGA 100MHZ 32TQFP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 687-VCA2614Y/250 | VCA2614Y/250 | 1116946-VCA2614Y/250 | VCA2614Y/250 | VCA2614Y/250 | VCA2614Y/250 | 815-VCA2614Y/250 |
| Product Name | Dual 40MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2614Y/250 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP VGA 100MHZ 32TQFP | |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 4.75 to 5.25 volts | 4.75 to 5.25 volts | 4.75 volts | ||||
| Slew Rate | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | 300 V/µs | |||
| Bandwidth | 100 MHz | 100 MHz | 40 MHz | 40 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |