2-Channel Variable Gain Amplifier 32-VQFN -40 to 85
Variable Gain Amplifier 2 Circuit Differential 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1116949-VCA2617RHBR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Differential
Amplifier Type: Variable Gain
Slew Rate: 100 V/μs
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VQFN (5x5)
Supply Voltage - Operating: 4.75 V to 5.25 V
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 50MHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
2-channel smaller package variable gain amplifier 32-VQFN -40 to 85 Product overview: VCA2617RHBR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, VQFN, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2617RHBR can be used for catalog matching and distributor lookup.
Special Purpose Amplifiers 2-Channel Variable Gain Amplifier
Variable Gain Amplifier 2 Circuit Differential 32-VQFN (5x5)
IC VARIABLE GAIN 2 CIRC 32VQFN
IC VARIABLE GAIN 2 CIRC 32VQFN
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA2617RHBR | VCA2617RHBR-ND | 1116949-VCA2617RHBR | 687-VCA2617RHBR | VCA2617RHBR | VCA2617RHBR | VCA2617RHBR | VCA2617RHBR |
| Product Name | VCA2617 2-Channel Variable Gain Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2617RHBR | Dual VQFN Operational Amplifier IC | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | |||||||
| Standards and Certifications | RoHS | |||||||
| Package Type | VQFN | 32-VFQFN Exposed Pad | 32-VQFN (5x5) | Tape and Reel | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | ||
| Slew Rate | 100 V/µs | 100 V/µs | 100 V/µs | 100 V/µs | 1.00E-4 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |