Manufacturer: Texas Instruments
Win Source Part Number: 806911-VCA2614Y/2K
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 2
Output Type: Differential
-3db Bandwidth: 40MHz
Amplifier Type: Variable Gain
Slew Rate: 300V/μs
Gain Bandwidth Product: 100MHz
Current - Input Bias: 1nA
Current - Output / Channel: 40mA
Voltage - Supply, Single/Dual (±): 4.75V ~ 5.25V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-TQFP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Part Number Series: VCA2614
Dual, Variable Gain Amplifier with Input Buffer, TQFP-32
Dual Variable Gain Amp, 40MHz BW, 4.8nV/rtHz Noise, TQFP Product overview: VCA2614Y/2K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 40MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA2614Y/2K can be used for catalog matching and distributor lookup.
IC VARIABLE GAIN 2 CIRC 32TQFP
IC VARIABLE GAIN 2 CIRC 32TQFP
IC OPAMP VGA 2 CIRCUIT 32TQFP
Variable Gain Amplifier 2 Circuit Differential 32-TQFP (5x5)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 806911-VCA2614Y/2K | VCA2614Y/2K | 687-VCA2614Y/2K | VCA2614Y/2K | VCA2614Y/2K | 815-VCA2614Y/2K | VCA2614Y/2K |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA2614Y/2K | Dual 40MHz Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP VGA 2 CIRCUIT 32TQFP | Instrumentation, OP Amps, Buffer Amps | |
| Features | Single-Supply | ||||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | |||||
| GBW | 100 MHz | 100 MHz | |||||
| Slew Rate | 300 V/µs | 300 V/µs | 3.00E-4 V/µs | 300 V/µs | |||
| Bandwidth | 40 MHz | 100 MHz | 40 MHz | 40 MHz |