Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps UC3178QP

Description
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-12754-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12754-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12754-5-ND
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-UC3178QP
Operational Amplifier IC 687-UC3178QP
Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3178QP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3178QP can be used for catalog matching and distributor lookup.

Full Bridge Power Amplifier 28-PLCC 0 to 70 Product overview: UC3178QP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-UC3178QP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3178QP - 140535-UC3178QP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3178QP
140535-UC3178QP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3178QP 140535-UC3178QP
Manufacturer: Texas Instruments Win Source Part Number: 140535-UC3178QP Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Power Slew Rate: 1 V/μs Current - Input Bias: 50μA Voltage - Input Offset: 12mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 3 V to 15 V Operating Supply Current: 13mA Channel Output Current: 450mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140535-UC3178QP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Power
Slew Rate: 1 V/μs
Current - Input Bias: 50μA
Voltage - Input Offset: 12mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 3 V to 15 V
Operating Supply Current: 13mA
Channel Output Current: 450mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - UC3178QP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
UC3178QP
Instrumentation, OP Amps, Buffer Amps UC3178QP
Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Power Amplifier 2 Circuit 28-PLCC (11.51x11.51)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - UC3178QP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
UC3178QP
Integrated Circuits (ICs) - Linear - Amplifiers UC3178QP
IC POWER 2 CIRCUIT 28PLCC

IC POWER 2 CIRCUIT 28PLCC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-12754-5-ND 687-UC3178QP 140535-UC3178QP UC3178QP UC3178QP
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - UC3178QP Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Slew Rate 1 V/µs 1 V/µs 1 V/µs 1 V/µs 1.00E-6 V/µs
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type 28-LCC (J-Lead) Rail/Tube PLCC; 28-PLCC (11.51x11.51) 28-LCC (J-Lead) Surface Mount
Number of Pins 28
Standards RoHS RoHS
Unlock Full Specs
to access all available technical data