Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier 14-SOIC -40 to 85
168MHz Variable Gain Amplifier, 40dB Gain, 1700V/µs Slew Rate, 14-SOIC Product overview: VCA822ID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 168MHz, 1700V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 168MHz, 1700V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-VCA822ID can be used for catalog matching and distributor lookup.
Variable Gain Amplifier 1 Circuit 14-SOIC
Amp Single wideband, VCA822ID
Amp Single wideband, VCA822ID
Amp Single wideband, VCA822ID
Manufacturer: Texas Instruments
Win Source Part Number: 1279129-VCA822ID
Packaging: Tube
Mounting Style: SMD
-3db Bandwidth: 168MHz
Supply Current: 36mA
Amplifier Type: Variable Gain
Slew Rate: 1700V/μs
Current - Input Bias: 19μA
Voltage - Input Offset: 4mV
Current - Output / Channel: 160mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: VCA822
Manufacturer Pack Quantity: 50
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): ±3.5V ~ 6V
IC, OP-AMP VGA 168MHZ SGL 14SOIC; No. of Channels:1Channels; No. of Amplifiers:1 Amplifier; Bandwidth:168MHz; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Supply Voltage Range:± 3.5V to ± 6V; Amplifier Case RoHS Compliant: Yes
Special Purpose Amplifiers WB >40dB Gain Adj Rng Lin V/V Var Gain
Variable Gain Amplifier 1 Circuit 14-SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
IC VARIABLE GAIN 1 CIRC 14SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | VCA822ID | 687-VCA822ID | 296-22682-5-ND | 2528615 | 1279129-VCA822ID | 37AJ1491 | VCA822ID | VCA822ID | VCA822ID | VCA822ID |
| Product Name | VCA822 Wideband, >40dB Gain Adjust Range, Linear in V/V Variable Gain Amplifier | 168MHz 1700V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Differential Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - VCA822ID | Ic, Op-Amp Vga 168Mhz Sgl 14Soic; No. Of Channels Texas Instruments | Special Purpose Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Device Type | Variable Gain Amplifiers | Differential Amplifiers | ||||||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC,VSSOP | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | -6 volts | 3.5 to 6 volts | 7 volts |